Vishay Intertechnology, Inc. RES 240K OHM 1/2W 0.1% AXIAL CMF55240K00BERE

Description
RES 240Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 240Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240K OHM 1/2W 0.1% AXIAL - CMF55240K00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240K OHM 1/2W 0.1% AXIAL
CMF55240K00BERE
RES 240K OHM 1/2W 0.1% AXIAL CMF55240K00BERE
RES 240Kohm 1/2W 0.1% AXIAL

RES 240Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55240K00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55240K00BERE-ND
Through Hole Resistors CMF55240K00BERE-ND
240 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

240 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55240K00BERE CMF55240K00BERE-ND
Product Name RES 240K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers