RES 240Kohm 1/2W 0.1% AXIAL
RES 240K OHM 1/2W 0.1% AXIAL
240 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 240K OHM 1/2W 0.1% AXIAL Product overview: CMF55240K00BER670 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55240K00BER670
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55240K00BER670 | 541-CMF55240K00BER670CT-ND | 53-CMF55240K00BER670 |
| Product Name | RES 240K OHM 1/2W 0.1% AXIAL | Through Hole Resistors | 2W Resistor |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | Axial |
| Resistance Range | 240000 ohms | 240000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 2 watts | 0.6000 watts | |
| Configuration | Single Resistor |