Vishay Intertechnology, Inc. Metal Film Resistors - CMF5523R700FKR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5523R700FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5523R700FKR6
Metal Film Resistors - CMF5523R700FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5523R700FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5523R700FKR6-ND
Through Hole Resistors CMF5523R700FKR6-ND
23.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,23.2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C1399 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,23.2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C1399
Resistor,metal Film,23.2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C1399
Resistor,Metal Film,23.2Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,23.2Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5523R700FKR6 CMF5523R700FKR6-ND 41C1399
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,23.2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details