Vishay Intertechnology, Inc. RES 23.7 OHM 1/2W 1% AXIAL CMF5523R700FHEB

Description
RES 23.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 1/2W 1% AXIAL - CMF5523R700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1/2W 1% AXIAL
CMF5523R700FHEB
RES 23.7 OHM 1/2W 1% AXIAL CMF5523R700FHEB
RES 23.7ohm 1/2W 1% AXIAL

RES 23.7ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF23.7HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF23.7HFTR-ND
Through Hole Resistors CMF23.7HFTR-ND
23.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF23.7HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF23.7HFCT-ND
Through Hole Resistors CMF23.7HFCT-ND
23.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 23.7 1% T-2 Eb E3 Vishay - 68P4428 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 23.7 1% T-2 Eb E3 Vishay
68P4428
Cmf-55 23.7 1% T-2 Eb E3 Vishay 68P4428
CMF-55 23.7 1% T-2 EB e3

CMF-55 23.7 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5523R700FHEB CMF23.7HFTR-ND 68P4428
Product Name RES 23.7 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 23.7 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details