Vishay Intertechnology, Inc. RES 23.7 OHM 1/2W 0.5% AXIAL CMF5523R700DHRE

Description
RES 23.7ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 23.7ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 1/2W 0.5% AXIAL - CMF5523R700DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1/2W 0.5% AXIAL
CMF5523R700DHRE
RES 23.7 OHM 1/2W 0.5% AXIAL CMF5523R700DHRE
RES 23.7ohm 1/2W 0.5% AXIAL

RES 23.7ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5523R700DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5523R700DHRE-ND
Through Hole Resistors CMF5523R700DHRE-ND
23.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,23.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C1393 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,23.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C1393
Resistor,metal Film,23.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C1393
Resistor,Metal Film,23.7Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,23.7Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5523R700DHRE CMF5523R700DHRE-ND 41C1393
Product Name RES 23.7 OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,23.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.7 ohms 23.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details