Vishay Intertechnology, Inc. RES 23.7 OHM 1/2W 0.5% AXIAL CMF5523R700DHEA

Description
RES 23.7ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 23.7ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 1/2W 0.5% AXIAL - CMF5523R700DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1/2W 0.5% AXIAL
CMF5523R700DHEA
RES 23.7 OHM 1/2W 0.5% AXIAL CMF5523R700DHEA
RES 23.7ohm 1/2W 0.5% AXIAL

RES 23.7ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5523R700DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5523R700DHEA-ND
Through Hole Resistors CMF5523R700DHEA-ND
23.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 23.7 .5% T-2 Ea E3 Vishay - 68P4425 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 23.7 .5% T-2 Ea E3 Vishay
68P4425
Cmf-55 23.7 .5% T-2 Ea E3 Vishay 68P4425
CMF-55 23.7 .5% T-2 EA e3

CMF-55 23.7 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5523R700DHEA CMF5523R700DHEA-ND 68P4425
Product Name RES 23.7 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 23.7 .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.7 ohms 23.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers