Vishay Intertechnology, Inc. Through Hole Resistors CMF5523R700DHBF

Description
23.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
23.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5523R700DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5523R700DHBF-ND
Through Hole Resistors CMF5523R700DHBF-ND
23.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 23.7 OHM 1/2W 0.5% AXIAL - CMF5523R700DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1/2W 0.5% AXIAL
CMF5523R700DHBF
RES 23.7 OHM 1/2W 0.5% AXIAL CMF5523R700DHBF
RES 23.7ohm 1/2W 0.5% AXIAL

RES 23.7ohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 23.7 .5% T-2 B14 Vishay - 68P4424 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 23.7 .5% T-2 B14 Vishay
68P4424
Cmf-55 23.7 .5% T-2 B14 Vishay 68P4424
CMF-55 23.7 .5% T-2 B14

CMF-55 23.7 .5% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5523R700DHBF-ND CMF5523R700DHBF 68P4424
Product Name Through Hole Resistors RES 23.7 OHM 1/2W 0.5% AXIAL Cmf-55 23.7 .5% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 23.7 ohms 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details