Vishay Intertechnology, Inc. Through Hole Resistors CMF5523R400BHBF

Description
23.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
23.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5523R400BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5523R400BHBF-ND
Through Hole Resistors CMF5523R400BHBF-ND
23.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 23.4 OHM 1/2W 0.1% AXIAL - CMF5523R400BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.4 OHM 1/2W 0.1% AXIAL
CMF5523R400BHBF
RES 23.4 OHM 1/2W 0.1% AXIAL CMF5523R400BHBF
RES 23.4ohm 1/2W 0.1% AXIAL

RES 23.4ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 23.4 .1% T-2 B14 Vishay - 68P4423 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 23.4 .1% T-2 B14 Vishay
68P4423
Cmf-55 23.4 .1% T-2 B14 Vishay 68P4423
CMF-55 23.4 .1% T-2 B14

CMF-55 23.4 .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5523R400BHBF-ND CMF5523R400BHBF 68P4423
Product Name Through Hole Resistors RES 23.4 OHM 1/2W 0.1% AXIAL Cmf-55 23.4 .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 23.4 ohms 23.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details