Vishay Intertechnology, Inc. Through Hole Resistors CMF5523R200FHEB

Description
23.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
23.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF23.2HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF23.2HFCT-ND
Through Hole Resistors CMF23.2HFCT-ND
23.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF23.2HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF23.2HFTR-ND
Through Hole Resistors CMF23.2HFTR-ND
23.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 23.2 OHM 1/2W 1% AXIAL - CMF5523R200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 1/2W 1% AXIAL
CMF5523R200FHEB
RES 23.2 OHM 1/2W 1% AXIAL CMF5523R200FHEB
RES 23.2ohm 1/2W 1% AXIAL

RES 23.2ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 23.2 1% T-2 Eb E3 Vishay - 68P4421 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 23.2 1% T-2 Eb E3 Vishay
68P4421
Cmf-55 23.2 1% T-2 Eb E3 Vishay 68P4421
CMF-55 23.2 1% T-2 EB e3

CMF-55 23.2 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF23.2HFCT-ND CMF5523R200FHEB 68P4421
Product Name Through Hole Resistors RES 23.2 OHM 1/2W 1% AXIAL Cmf-55 23.2 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 23.2 ohms 23.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers