Vishay Intertechnology, Inc. Through Hole Resistors CMF5523R200BHBF

Description
23.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
23.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5523R200BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5523R200BHBF-ND
Through Hole Resistors CMF5523R200BHBF-ND
23.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5523R200BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5523R200BHBF
Metal Film Resistors - CMF5523R200BHBF
Metal Film Resistors - Through Hole CMF-55 23.2 .1% T-2 B14

Metal Film Resistors - Through Hole CMF-55 23.2 .1% T-2 B14

Supplier's Site
Resistor,metal Film,23.2Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C1386 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,23.2Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C1386
Resistor,metal Film,23.2Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C1386
Resistor,Metal Film,23.2Ohms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,23.2Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5523R200BHBF-ND CMF5523R200BHBF 41C1386
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,23.2Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 23.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details