Vishay Intertechnology, Inc. Metal Film Resistors - CMF5523K700FNEK

Description
Metal Film Resistors - Through Hole CMF-55 23.7K 1% T-00 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 23.7K 1% T-00 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5523K700FNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5523K700FNEK
Metal Film Resistors - CMF5523K700FNEK
Metal Film Resistors - Through Hole CMF-55 23.7K 1% T-00 EK e3

Metal Film Resistors - Through Hole CMF-55 23.7K 1% T-00 EK e3

Supplier's Site
Through Hole Resistors - CMF5523K700FNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5523K700FNEK-ND
Through Hole Resistors CMF5523K700FNEK-ND
23.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5523K700FNEK CMF5523K700FNEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers