Vishay Intertechnology, Inc. RES 23.7K OHM 1/2W 1% AXIAL CMF5523K700FKEB

Description
RES 23.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7K OHM 1/2W 1% AXIAL - CMF5523K700FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 1/2W 1% AXIAL
CMF5523K700FKEB
RES 23.7K OHM 1/2W 1% AXIAL CMF5523K700FKEB
RES 23.7Kohm 1/2W 1% AXIAL

RES 23.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5523K700FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5523K700FKEB-ND
Through Hole Resistors CMF5523K700FKEB-ND
23.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 23.7K 1% T-1 Eb E3 Vishay - 48P6351 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 23.7K 1% T-1 Eb E3 Vishay
48P6351
Cmf-55 23.7K 1% T-1 Eb E3 Vishay 48P6351
CMF-55 23.7K 1% T-1 EB e3

CMF-55 23.7K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5523K700FKEB CMF5523K700FKEB-ND 48P6351
Product Name RES 23.7K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 23.7K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details