Vishay Intertechnology, Inc. RES 23.7K OHM 1/2W 1% AXIAL CMF5523K700FKEA70

Description
RES 23.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7K OHM 1/2W 1% AXIAL - CMF5523K700FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 1/2W 1% AXIAL
CMF5523K700FKEA70
RES 23.7K OHM 1/2W 1% AXIAL CMF5523K700FKEA70
RES 23.7Kohm 1/2W 1% AXIAL

RES 23.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5523K700FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5523K700FKEA70-ND
Through Hole Resistors CMF5523K700FKEA70-ND
23.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 23.7K 1% T-1 Ea E3 Vishay - 68P4406 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 23.7K 1% T-1 Ea E3 Vishay
68P4406
Cmf-55-70 23.7K 1% T-1 Ea E3 Vishay 68P4406
CMF-55-70 23.7K 1% T-1 EA e3

CMF-55-70 23.7K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5523K700FKEA70 CMF5523K700FKEA70-ND 68P4406
Product Name RES 23.7K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 23.7K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details