Vishay Intertechnology, Inc. Through Hole Resistors CMF5523K700FKEA

Description
23.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
23.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5523K700FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5523K700FKEA-ND
Through Hole Resistors CMF5523K700FKEA-ND
23.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 23.7K OHM 1/2W 1% AXIAL - CMF5523K700FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 1/2W 1% AXIAL
CMF5523K700FKEA
RES 23.7K OHM 1/2W 1% AXIAL CMF5523K700FKEA
RES 23.7Kohm 1/2W 1% AXIAL

RES 23.7Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,23.7Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 31M8252 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,23.7Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
31M8252
Resistor,metal Film,23.7Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 31M8252
Resistor,Metal Film,23.7KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,23.7KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5523K700FKEA-ND CMF5523K700FKEA 31M8252
Product Name Through Hole Resistors RES 23.7K OHM 1/2W 1% AXIAL Resistor,metal Film,23.7Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 1825818 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers