Vishay Intertechnology, Inc. RES 22.6K OHM 1/2W 0.1% AXIAL CMF5522K600BHEA

Description
RES 22.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 22.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1/2W 0.1% AXIAL - CMF5522K600BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1/2W 0.1% AXIAL
CMF5522K600BHEA
RES 22.6K OHM 1/2W 0.1% AXIAL CMF5522K600BHEA
RES 22.6Kohm 1/2W 0.1% AXIAL

RES 22.6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522K600BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K600BHEA-ND
Through Hole Resistors CMF5522K600BHEA-ND
22.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5522K600BHEA CMF5522K600BHEA-ND
Product Name RES 22.6K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details