Vishay Intertechnology, Inc. Through Hole Resistors CMF5522K600BEBF

Description
22.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5522K600BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K600BEBF-ND
Through Hole Resistors CMF5522K600BEBF-ND
22.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF5522K600BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5522K600BEBF
Vishay/DaleMetal Film Resistors - CMF5522K600BEBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,226Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C1129 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,226Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C1129
Resistor,metal Film,226Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C1129
Resistor,Metal Film,226KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,226KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522K600BEBF-ND CMF5522K600BEBF 41C1129
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,226Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers