Vishay Precision Group Cmf55, 22.5 Kohm, +/0.1 Percent, 25 Ppm Vishay CMF5522K500BER8

Description
CMF55, 22.5 kOhm, +/- 0.1 Percent, 25 ppm
Description
CMF55, 22.5 kOhm, +/- 0.1 Percent, 25 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf55, 22.5 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C1127 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 22.5 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C1127
Cmf55, 22.5 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C1127
CMF55, 22.5 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 22.5 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41C1127
Product Name Cmf55, 22.5 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details