Vishay Precision Group Metal Film Resistors - CMF5522K300BEWF70

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5522K300BEWF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5522K300BEWF70
Metal Film Resistors - CMF5522K300BEWF70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 22.3 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C1123 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 22.3 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C1123
Cmf55, 22.3 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C1123
CMF55, 22.3 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 22.3 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5522K300BEWF70 41C1123
Product Name Metal Film Resistors - Cmf55, 22.3 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers