Vishay Intertechnology, Inc. RES 22.3K OHM 1/2W 0.1% AXIAL CMF5522K300BER670

Description
RES 22.3Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 22.3Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.3K OHM 1/2W 0.1% AXIAL - CMF5522K300BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.3K OHM 1/2W 0.1% AXIAL
CMF5522K300BER670
RES 22.3K OHM 1/2W 0.1% AXIAL CMF5522K300BER670
RES 22.3Kohm 1/2W 0.1% AXIAL

RES 22.3Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522K300BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K300BER670-ND
Through Hole Resistors CMF5522K300BER670-ND
22.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,223Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C1120 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,223Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C1120
Resistor,metal Film,223Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C1120
Resistor,Metal Film,223KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,223KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522K300BER670 CMF5522K300BER670-ND 41C1120
Product Name RES 22.3K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,223Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers