Vishay Intertechnology, Inc. RES 22.3K OHM 1/2W 0.1% AXIAL CMF5522K300BEBF

Description
RES 22.3Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 22.3Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.3K OHM 1/2W 0.1% AXIAL - CMF5522K300BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.3K OHM 1/2W 0.1% AXIAL
CMF5522K300BEBF
RES 22.3K OHM 1/2W 0.1% AXIAL CMF5522K300BEBF
RES 22.3Kohm 1/2W 0.1% AXIAL

RES 22.3Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522K300BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K300BEBF-ND
Through Hole Resistors CMF5522K300BEBF-ND
22.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 22.3K .1% T-9 B14 Vishay - 68P4128 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 22.3K .1% T-9 B14 Vishay
68P4128
Cmf-55 22.3K .1% T-9 B14 Vishay 68P4128
CMF-55 22.3K .1% T-9 B14

CMF-55 22.3K .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522K300BEBF CMF5522K300BEBF-ND 68P4128
Product Name RES 22.3K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 22.3K .1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers