Vishay Intertechnology, Inc. Through Hole Resistors CMF5522K100FKEA70

Description
22.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5522K100FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K100FKEA70-ND
Through Hole Resistors CMF5522K100FKEA70-ND
22.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22.1K OHM 1/2W 1% AXIAL - CMF5522K100FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/2W 1% AXIAL
CMF5522K100FKEA70
RES 22.1K OHM 1/2W 1% AXIAL CMF5522K100FKEA70
RES 22.1Kohm 1/2W 1% AXIAL

RES 22.1Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 22.1K 1% T-1 Ea E3 Vishay - 68P4118 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 22.1K 1% T-1 Ea E3 Vishay
68P4118
Cmf-55-70 22.1K 1% T-1 Ea E3 Vishay 68P4118
CMF-55-70 22.1K 1% T-1 EA e3

CMF-55-70 22.1K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522K100FKEA70-ND CMF5522K100FKEA70 68P4118
Product Name Through Hole Resistors RES 22.1K OHM 1/2W 1% AXIAL Cmf-55-70 22.1K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details