Vishay Intertechnology, Inc. RES 22.1K OHM 1/2W 1% AXIAL CMF5522K100FKBF70

Description
RES 22.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1/2W 1% AXIAL - CMF5522K100FKBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/2W 1% AXIAL
CMF5522K100FKBF70
RES 22.1K OHM 1/2W 1% AXIAL CMF5522K100FKBF70
RES 22.1Kohm 1/2W 1% AXIAL

RES 22.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522K100FKBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K100FKBF70-ND
Through Hole Resistors CMF5522K100FKBF70-ND
22.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,221Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 88H0802 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,221Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
88H0802
Resistor,metal Film,221Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 88H0802
Resistor,Metal Film,221KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,221KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522K100FKBF70 CMF5522K100FKBF70-ND 88H0802
Product Name RES 22.1K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,221Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers