Vishay Intertechnology, Inc. RES 22.1K OHM 1/2W 1% AXIAL CMF5522K100FHEK

Description
RES 22.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1/2W 1% AXIAL - CMF5522K100FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/2W 1% AXIAL
CMF5522K100FHEK
RES 22.1K OHM 1/2W 1% AXIAL CMF5522K100FHEK
RES 22.1Kohm 1/2W 1% AXIAL

RES 22.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF22.1KHA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF22.1KHA-ND
Through Hole Resistors CMF22.1KHA-ND
22.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through-Hole 2W Resistor - 53-CMF5522K100FHEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W Resistor
53-CMF5522K100FHEK
Through-Hole 2W Resistor 53-CMF5522K100FHEK
Metal Film Resistor, 22.1kR 1%, 1/2W, Through Hole, Axial Product overview: CMF5522K100FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5522K100FHEK can be used for catalog matching and distributor lookup.

Metal Film Resistor, 22.1kR 1%, 1/2W, Through Hole, Axial Product overview: CMF5522K100FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5522K100FHEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 22K1, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4554 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 0.5W, Axial, Metal Film Rohs Compliant Vishay
13AJ4554
Res, 22K1, 0.5W, Axial, Metal Film Rohs Compliant Vishay 13AJ4554
RES, 22K1, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 22K1, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5522K100FHEK CMF22.1KHA-ND 53-CMF5522K100FHEK 13AJ4554
Product Name RES 22.1K OHM 1/2W 1% AXIAL Through Hole Resistors Through-Hole 2W Resistor Res, 22K1, 0.5W, Axial, Metal Film Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22100 ohms 22100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details