Vishay Precision Group Metal Film Resistors - CMF5522K100FHEB

Description
Metal Film Resistors - Through Hole 1/4watt 22.1Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 22.1Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5522K100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5522K100FHEB
Metal Film Resistors - CMF5522K100FHEB
Metal Film Resistors - Through Hole 1/4watt 22.1Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 22.1Kohms 1%

Supplier's Site
Through Hole Resistors - CMF22.1KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF22.1KHFTR-ND
Through Hole Resistors CMF22.1KHFTR-ND
22.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF22.1KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF22.1KHFCT-ND
Through Hole Resistors CMF22.1KHFCT-ND
22.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
0.5W 250V Resistor - 53-CMF5522K100FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 250V Resistor
53-CMF5522K100FHEB
0.5W 250V Resistor 53-CMF5522K100FHEB
22.1kR 1% Metal Film Resistor, 0.5W, 250V, Axial Product overview: CMF5522K100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5522K100FHEB can be used for catalog matching and distributor lookup.

22.1kR 1% Metal Film Resistor, 0.5W, 250V, Axial Product overview: CMF5522K100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5522K100FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Metal Film, 22.1 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay - 83R8135 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 22.1 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay
83R8135
Resistor, Metal Film, 22.1 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay 83R8135
RESISTOR, METAL FILM, 22.1 KOHM, 500 MW, 1%, FULL REEL; Resistance:22.1kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, METAL FILM, 22.1 KOHM, 500 MW, 1%, FULL REEL; Resistance:22.1kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 22.1 Kohm, 500 Mw, 1%; Resistance Vishay - 68P4117 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 22.1 Kohm, 500 Mw, 1%; Resistance Vishay
68P4117
Metal Film Resistor, 22.1 Kohm, 500 Mw, 1%; Resistance Vishay 68P4117
METAL FILM RESISTOR, 22.1 KOHM, 500 MW, 1%; Resistance:22.1kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 22.1 KOHM, 500 MW, 1%; Resistance:22.1kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF5522K100FHEB CMF22.1KHFTR-ND 53-CMF5522K100FHEB 83R8135 68P4117
Product Name Metal Film Resistors - Through Hole Resistors 0.5W 250V Resistor Resistor, Metal Film, 22.1 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay Metal Film Resistor, 22.1 Kohm, 500 Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm METAL FILM MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 22100 ohms 22100 ohms 22100 ohms 22100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers