Vishay Intertechnology, Inc. RES 22.1K OHM 1/2W 0.1% AXIAL CMF5522K100BHEB

Description
RES 22.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 22.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1/2W 0.1% AXIAL - CMF5522K100BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/2W 0.1% AXIAL
CMF5522K100BHEB
RES 22.1K OHM 1/2W 0.1% AXIAL CMF5522K100BHEB
RES 22.1Kohm 1/2W 0.1% AXIAL

RES 22.1Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522K100BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K100BHEB-ND
Through Hole Resistors CMF5522K100BHEB-ND
22.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 22.1K .1% T-2 Eb E3 Vishay - 68P4111 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 22.1K .1% T-2 Eb E3 Vishay
68P4111
Cmf-55 22.1K .1% T-2 Eb E3 Vishay 68P4111
CMF-55 22.1K .1% T-2 EB e3

CMF-55 22.1K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522K100BHEB CMF5522K100BHEB-ND 68P4111
Product Name RES 22.1K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 22.1K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details