Vishay Intertechnology, Inc. Through Hole Resistors CMF5522K100BHEA

Description
22.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5522K100BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K100BHEA-ND
Through Hole Resistors CMF5522K100BHEA-ND
22.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22.1K OHM 1/2W 0.1% AXIAL - CMF5522K100BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/2W 0.1% AXIAL
CMF5522K100BHEA
RES 22.1K OHM 1/2W 0.1% AXIAL CMF5522K100BHEA
RES 22.1Kohm 1/2W 0.1% AXIAL

RES 22.1Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 22.1K .1% T-2 Ea E3 Vishay - 68P4110 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 22.1K .1% T-2 Ea E3 Vishay
68P4110
Cmf-55 22.1K .1% T-2 Ea E3 Vishay 68P4110
CMF-55 22.1K .1% T-2 EA e3

CMF-55 22.1K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522K100BHEA-ND CMF5522K100BHEA 68P4110
Product Name Through Hole Resistors RES 22.1K OHM 1/2W 0.1% AXIAL Cmf-55 22.1K .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details