Vishay Intertechnology, Inc. RES 22.1K OHM 1/2W 0.1% AXIAL CMF5522K100BER6

Description
RES 22.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 22.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1/2W 0.1% AXIAL - CMF5522K100BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/2W 0.1% AXIAL
CMF5522K100BER6
RES 22.1K OHM 1/2W 0.1% AXIAL CMF5522K100BER6
RES 22.1Kohm 1/2W 0.1% AXIAL

RES 22.1Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522K100BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K100BER6-ND
Through Hole Resistors CMF5522K100BER6-ND
22.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,221Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C1097 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,221Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C1097
Resistor,metal Film,221Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C1097
Resistor,Metal Film,221KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,221KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522K100BER6 CMF5522K100BER6-ND 41C1097
Product Name RES 22.1K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,221Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details