Vishay Intertechnology, Inc. RES 22.1K OHM 1/2W 0.1% AXIAL CMF5522K100BEEB

Description
RES 22.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 22.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1/2W 0.1% AXIAL - CMF5522K100BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/2W 0.1% AXIAL
CMF5522K100BEEB
RES 22.1K OHM 1/2W 0.1% AXIAL CMF5522K100BEEB
RES 22.1Kohm 1/2W 0.1% AXIAL

RES 22.1Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522K100BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K100BEEB-ND
Through Hole Resistors CMF5522K100BEEB-ND
22.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 22.1K .1% T-9 Eb E3 Vishay - 68P4109 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 22.1K .1% T-9 Eb E3 Vishay
68P4109
Cmf-55 22.1K .1% T-9 Eb E3 Vishay 68P4109
CMF-55 22.1K .1% T-9 EB e3

CMF-55 22.1K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522K100BEEB CMF5522K100BEEB-ND 68P4109
Product Name RES 22.1K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 22.1K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details