Vishay Intertechnology, Inc. RES 22K OHM 1/2W 5% AXIAL CMF5522K000JNRE

Description
RES 22Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 22Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 1/2W 5% AXIAL - CMF5522K000JNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/2W 5% AXIAL
CMF5522K000JNRE
RES 22K OHM 1/2W 5% AXIAL CMF5522K000JNRE
RES 22Kohm 1/2W 5% AXIAL

RES 22Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522K000JNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K000JNRE-ND
Through Hole Resistors CMF5522K000JNRE-ND
22 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 22K 5% T-00 R36 Vishay - 68P4107 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 22K 5% T-00 R36 Vishay
68P4107
Cmf-55 22K 5% T-00 R36 Vishay 68P4107
CMF-55 22K 5% T-00 R36

CMF-55 22K 5% T-00 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522K000JNRE CMF5522K000JNRE-ND 68P4107
Product Name RES 22K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 22K 5% T-00 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details