Vishay Intertechnology, Inc. RES 22K OHM 1/2W 5% AXIAL CMF5522K000JKR6

Description
RES 22Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 22Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 1/2W 5% AXIAL - CMF5522K000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/2W 5% AXIAL
CMF5522K000JKR6
RES 22K OHM 1/2W 5% AXIAL CMF5522K000JKR6
RES 22Kohm 1/2W 5% AXIAL

RES 22Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522K000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K000JKR6-ND
Through Hole Resistors CMF5522K000JKR6-ND
22 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 22K 5% T-1 Re6 Vishay - 68P4103 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 22K 5% T-1 Re6 Vishay
68P4103
Cmf-55 22K 5% T-1 Re6 Vishay 68P4103
CMF-55 22K 5% T-1 RE6

CMF-55 22K 5% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522K000JKR6 CMF5522K000JKR6-ND 68P4103
Product Name RES 22K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 22K 5% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details