Vishay Intertechnology, Inc. RES 22K OHM 1/2W 5% AXIAL CMF5522K000JKEA

Description
RES 22Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 22Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 1/2W 5% AXIAL - CMF5522K000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/2W 5% AXIAL
CMF5522K000JKEA
RES 22K OHM 1/2W 5% AXIAL CMF5522K000JKEA
RES 22Kohm 1/2W 5% AXIAL

RES 22Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522K000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K000JKEA-ND
Through Hole Resistors CMF5522K000JKEA-ND
22 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 22K 5% T-1 Ea E3 Vishay - 68P4101 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 22K 5% T-1 Ea E3 Vishay
68P4101
Cmf-55 22K 5% T-1 Ea E3 Vishay 68P4101
CMF-55 22K 5% T-1 EA e3

CMF-55 22K 5% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522K000JKEA CMF5522K000JKEA-ND 68P4101
Product Name RES 22K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 22K 5% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details