Vishay Intertechnology, Inc. Through Hole Resistors CMF5522K000FKR6

Description
22 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5522K000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K000FKR6-ND
Through Hole Resistors CMF5522K000FKR6-ND
22 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5522K000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5522K000FKR6
Metal Film Resistors - CMF5522K000FKR6
Metal Film Resistors - Through Hole 22Kohm 1% 100PPM 1/4W

Metal Film Resistors - Through Hole 22Kohm 1% 100PPM 1/4W

Supplier's Site
Cmf55, 22 Kohm, +/1 Percent, 100 Ppm Vishay - 41C1094 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 22 Kohm, +/1 Percent, 100 Ppm Vishay
41C1094
Cmf55, 22 Kohm, +/1 Percent, 100 Ppm Vishay 41C1094
CMF55, 22 kOhm, +/- 1 Percent, 100 ppm

CMF55, 22 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522K000FKR6-ND CMF5522K000FKR6 41C1094
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 22 Kohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details