Vishay Intertechnology, Inc. Through Hole Resistors CMF5522K000FKEK

Description
22 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5522K000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K000FKEK-ND
Through Hole Resistors CMF5522K000FKEK-ND
22 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5522K000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5522K000FKEK
Metal Film Resistors - CMF5522K000FKEK
Metal Film Resistors - Through Hole CMF-55 22K 1% T-1 EK e3

Metal Film Resistors - Through Hole CMF-55 22K 1% T-1 EK e3

Supplier's Site
Cmf-55 22K 1% T-1 Ek E3 Vishay - 48P6315 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 22K 1% T-1 Ek E3 Vishay
48P6315
Cmf-55 22K 1% T-1 Ek E3 Vishay 48P6315
CMF-55 22K 1% T-1 EK e3

CMF-55 22K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522K000FKEK-ND CMF5522K000FKEK 48P6315
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 22K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details