Vishay Precision Group Metal Film Resistors - CMF5522K000FHKA

Description
Metal Film Resistors - Through Hole CMF-55 22K 1% T-2 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 22K 1% T-2 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5522K000FHKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5522K000FHKA
Metal Film Resistors - CMF5522K000FHKA
Metal Film Resistors - Through Hole CMF-55 22K 1% T-2 K36

Metal Film Resistors - Through Hole CMF-55 22K 1% T-2 K36

Supplier's Site
Cmf-55 22K 1% T-2 K36 Vishay - 68P4085 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 22K 1% T-2 K36 Vishay
68P4085
Cmf-55 22K 1% T-2 K36 Vishay 68P4085
CMF-55 22K 1% T-2 K36

CMF-55 22K 1% T-2 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5522K000FHKA 68P4085
Product Name Metal Film Resistors - Cmf-55 22K 1% T-2 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details