Vishay Intertechnology, Inc. RES 22K OHM 1/2W 1% AXIAL CMF5522K000FHEK

Description
RES 22Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 22Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 1/2W 1% AXIAL - CMF5522K000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/2W 1% AXIAL
CMF5522K000FHEK
RES 22K OHM 1/2W 1% AXIAL CMF5522K000FHEK
RES 22Kohm 1/2W 1% AXIAL

RES 22Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522K000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K000FHEK-ND
Through Hole Resistors CMF5522K000FHEK-ND
22 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5522K000FHEK CMF5522K000FHEK-ND
Product Name RES 22K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers