Vishay Intertechnology, Inc. RES 22K OHM 1/2W 1% AXIAL CMF5522K000FHBF

Description
RES 22Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 22Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 1/2W 1% AXIAL - CMF5522K000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/2W 1% AXIAL
CMF5522K000FHBF
RES 22K OHM 1/2W 1% AXIAL CMF5522K000FHBF
RES 22Kohm 1/2W 1% AXIAL

RES 22Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522K000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K000FHBF-ND
Through Hole Resistors CMF5522K000FHBF-ND
22 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 22 Kohm, +/1 Percent, 50 Ppm Vishay - 41C1088 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 22 Kohm, +/1 Percent, 50 Ppm Vishay
41C1088
Cmf55, 22 Kohm, +/1 Percent, 50 Ppm Vishay 41C1088
CMF55, 22 kOhm, +/- 1 Percent, 50 ppm

CMF55, 22 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522K000FHBF CMF5522K000FHBF-ND 41C1088
Product Name RES 22K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 22 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details