Vishay Intertechnology, Inc. RES 22K OHM 1/2W 1% AXIAL CMF5522K000FEEK

Description
RES 22Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 22Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 1/2W 1% AXIAL - CMF5522K000FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/2W 1% AXIAL
CMF5522K000FEEK
RES 22K OHM 1/2W 1% AXIAL CMF5522K000FEEK
RES 22Kohm 1/2W 1% AXIAL

RES 22Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522K000FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K000FEEK-ND
Through Hole Resistors CMF5522K000FEEK-ND
22 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5522K000FEEK CMF5522K000FEEK-ND
Product Name RES 22K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details