Vishay Intertechnology, Inc. RES 22K OHM 1/2W 0.1% AXIAL CMF5522K000BHEK

Description
RES 22Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 22Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 1/2W 0.1% AXIAL - CMF5522K000BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/2W 0.1% AXIAL
CMF5522K000BHEK
RES 22K OHM 1/2W 0.1% AXIAL CMF5522K000BHEK
RES 22Kohm 1/2W 0.1% AXIAL

RES 22Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522K000BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K000BHEK-ND
Through Hole Resistors CMF5522K000BHEK-ND
22 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 22K .1% T-2 Ek E3 Vishay - 68P4081 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 22K .1% T-2 Ek E3 Vishay
68P4081
Cmf-55 22K .1% T-2 Ek E3 Vishay 68P4081
CMF-55 22K .1% T-2 EK e3

CMF-55 22K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522K000BHEK CMF5522K000BHEK-ND 68P4081
Product Name RES 22K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 22K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details