Vishay Intertechnology, Inc. RES 229 OHM 1/2W 0.1% AXIAL CMF55229R00BEEA

Description
RES 229ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 229ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 229 OHM 1/2W 0.1% AXIAL - CMF55229R00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 229 OHM 1/2W 0.1% AXIAL
CMF55229R00BEEA
RES 229 OHM 1/2W 0.1% AXIAL CMF55229R00BEEA
RES 229ohm 1/2W 0.1% AXIAL

RES 229ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55229R00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55229R00BEEA-ND
Through Hole Resistors CMF55229R00BEEA-ND
229 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

229 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55229R00BEEA CMF55229R00BEEA-ND
Product Name RES 229 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 229 ohms 229 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details