Vishay Precision Group Cmf55, 229 Kohm, +/0.1 Percent, 50 Ppm Vishay CMF55229K00BHR8

Description
CMF55, 229 kOhm, +/- 0.1 Percent, 50 ppm
Description
CMF55, 229 kOhm, +/- 0.1 Percent, 50 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf55, 229 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C1329 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 229 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C1329
Cmf55, 229 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C1329
CMF55, 229 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 229 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41C1329
Product Name Cmf55, 229 Kohm, +/0.1 Percent, 50 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details