Vishay Intertechnology, Inc. RES 228 OHM 1/2W 1% AXIAL CMF55228R00FKR6

Description
RES 228ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 228ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 228 OHM 1/2W 1% AXIAL - CMF55228R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 228 OHM 1/2W 1% AXIAL
CMF55228R00FKR6
RES 228 OHM 1/2W 1% AXIAL CMF55228R00FKR6
RES 228ohm 1/2W 1% AXIAL

RES 228ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55228R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55228R00FKR6-ND
Through Hole Resistors CMF55228R00FKR6-ND
228 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

228 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 228 Ohm, +/1 Percent, 100 Ppm Vishay - 41C1318 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 228 Ohm, +/1 Percent, 100 Ppm Vishay
41C1318
Cmf55, 228 Ohm, +/1 Percent, 100 Ppm Vishay 41C1318
CMF55, 228 Ohm, +/- 1 Percent, 100 ppm

CMF55, 228 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55228R00FKR6 CMF55228R00FKR6-ND 41C1318
Product Name RES 228 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 228 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 228 ohms 228 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details