Vishay Intertechnology, Inc. RES 227.2 OHM 1/2W 0.1% AXIAL CMF55227R20BERE

Description
RES 227.2ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 227.2ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 227.2 OHM 1/2W 0.1% AXIAL - CMF55227R20BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 227.2 OHM 1/2W 0.1% AXIAL
CMF55227R20BERE
RES 227.2 OHM 1/2W 0.1% AXIAL CMF55227R20BERE
RES 227.2ohm 1/2W 0.1% AXIAL

RES 227.2ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55227R20BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55227R20BERE-ND
Through Hole Resistors CMF55227R20BERE-ND
227.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

227.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 227.2 .1% T-9 R36 Vishay - 68P4355 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 227.2 .1% T-9 R36 Vishay
68P4355
Cmf-55 227.2 .1% T-9 R36 Vishay 68P4355
CMF-55 227.2 .1% T-9 R36

CMF-55 227.2 .1% T-9 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55227R20BERE CMF55227R20BERE-ND 68P4355
Product Name RES 227.2 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 227.2 .1% T-9 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 227 ohms 227 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers