Vishay Intertechnology, Inc. RES 226 OHM 1/2W 1% AXIAL CMF55226R00FKEK

Description
RES 226ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 226ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 1/2W 1% AXIAL - CMF55226R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1/2W 1% AXIAL
CMF55226R00FKEK
RES 226 OHM 1/2W 1% AXIAL CMF55226R00FKEK
RES 226ohm 1/2W 1% AXIAL

RES 226ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55226R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55226R00FKEK-ND
Through Hole Resistors CMF55226R00FKEK-ND
226 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

226 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 226 1% T-1 Ek E3 Vishay - 48P6343 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 226 1% T-1 Ek E3 Vishay
48P6343
Cmf-55 226 1% T-1 Ek E3 Vishay 48P6343
CMF-55 226 1% T-1 EK e3

CMF-55 226 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55226R00FKEK CMF55226R00FKEK-ND 48P6343
Product Name RES 226 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 226 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers