Vishay Intertechnology, Inc. Through Hole Resistors CMF55226R00FKEB

Description
226 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
226 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55226R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55226R00FKEB-ND
Through Hole Resistors CMF55226R00FKEB-ND
226 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

226 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 226 OHM 1/2W 1% AXIAL - CMF55226R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1/2W 1% AXIAL
CMF55226R00FKEB
RES 226 OHM 1/2W 1% AXIAL CMF55226R00FKEB
RES 226ohm 1/2W 1% AXIAL

RES 226ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 226 1% T-1 Eb E3 Vishay - 48P6342 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 226 1% T-1 Eb E3 Vishay
48P6342
Cmf-55 226 1% T-1 Eb E3 Vishay 48P6342
CMF-55 226 1% T-1 EB e3

CMF-55 226 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55226R00FKEB-ND CMF55226R00FKEB 48P6342
Product Name Through Hole Resistors RES 226 OHM 1/2W 1% AXIAL Cmf-55 226 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 226 ohms 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details