Vishay Intertechnology, Inc. RES 226 OHM 1/2W 1% AXIAL CMF55226R00FHEB

Description
RES 226ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 226ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 1/2W 1% AXIAL - CMF55226R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1/2W 1% AXIAL
CMF55226R00FHEB
RES 226 OHM 1/2W 1% AXIAL CMF55226R00FHEB
RES 226ohm 1/2W 1% AXIAL

RES 226ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF55226R00FHEBTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55226R00FHEBTB-ND
Through Hole Resistors 541-CMF55226R00FHEBTB-ND
226 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

226 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF55226R00FHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55226R00FHEBCT-ND
Through Hole Resistors 541-CMF55226R00FHEBCT-ND
226 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

226 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 226 1% T-2 Eb E3 Vishay - 68P4351 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 226 1% T-2 Eb E3 Vishay
68P4351
Cmf-55 226 1% T-2 Eb E3 Vishay 68P4351
CMF-55 226 1% T-2 EB e3

CMF-55 226 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55226R00FHEB 541-CMF55226R00FHEBTB-ND 68P4351
Product Name RES 226 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 226 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details