Vishay Intertechnology, Inc. Through Hole Resistors CMF55226R00DHEB

Description
226 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
226 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55226R00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55226R00DHEB-ND
Through Hole Resistors CMF55226R00DHEB-ND
226 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

226 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 226 OHM 1/2W 0.5% AXIAL - CMF55226R00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1/2W 0.5% AXIAL
CMF55226R00DHEB
RES 226 OHM 1/2W 0.5% AXIAL CMF55226R00DHEB
RES 226ohm 1/2W 0.5% AXIAL

RES 226ohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 226 .5% T-2 Eb E3 Vishay - 68P4348 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 226 .5% T-2 Eb E3 Vishay
68P4348
Cmf-55 226 .5% T-2 Eb E3 Vishay 68P4348
CMF-55 226 .5% T-2 EB e3

CMF-55 226 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55226R00DHEB-ND CMF55226R00DHEB 68P4348
Product Name Through Hole Resistors RES 226 OHM 1/2W 0.5% AXIAL Cmf-55 226 .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 226 ohms 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers