Vishay Intertechnology, Inc. RES 226 OHM 1/2W 0.1% AXIAL CMF55226R00BHEB

Description
RES 226ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 226ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 1/2W 0.1% AXIAL - CMF55226R00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1/2W 0.1% AXIAL
CMF55226R00BHEB
RES 226 OHM 1/2W 0.1% AXIAL CMF55226R00BHEB
RES 226ohm 1/2W 0.1% AXIAL

RES 226ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55226R00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55226R00BHEB-ND
Through Hole Resistors CMF55226R00BHEB-ND
226 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

226 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 226 .1% T-2 Eb E3 Vishay - 68P4347 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 226 .1% T-2 Eb E3 Vishay
68P4347
Cmf-55 226 .1% T-2 Eb E3 Vishay 68P4347
CMF-55 226 .1% T-2 EB e3

CMF-55 226 .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55226R00BHEB CMF55226R00BHEB-ND 68P4347
Product Name RES 226 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 226 .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226 ohms 226 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details