Vishay Intertechnology, Inc. Through Hole Resistors CMF55226K00FKEB70

Description
226 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
226 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55226K00FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55226K00FKEB70-ND
Through Hole Resistors CMF55226K00FKEB70-ND
226 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

226 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 226K OHM 1/2W 1% AXIAL - CMF55226K00FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226K OHM 1/2W 1% AXIAL
CMF55226K00FKEB70
RES 226K OHM 1/2W 1% AXIAL CMF55226K00FKEB70
RES 226Kohm 1/2W 1% AXIAL

RES 226Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 226K 1% T-1 Eb E3 Vishay - 68P4337 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 226K 1% T-1 Eb E3 Vishay
68P4337
Cmf-55-70 226K 1% T-1 Eb E3 Vishay 68P4337
CMF-55-70 226K 1% T-1 EB e3

CMF-55-70 226K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55226K00FKEB70-ND CMF55226K00FKEB70 68P4337
Product Name Through Hole Resistors RES 226K OHM 1/2W 1% AXIAL Cmf-55-70 226K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756375 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details