Vishay Intertechnology, Inc. RES 226K OHM 1/2W 1% AXIAL CMF55226K00FHR670

Description
RES 226Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 226Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226K OHM 1/2W 1% AXIAL - CMF55226K00FHR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226K OHM 1/2W 1% AXIAL
CMF55226K00FHR670
RES 226K OHM 1/2W 1% AXIAL CMF55226K00FHR670
RES 226Kohm 1/2W 1% AXIAL

RES 226Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55226K00FHR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55226K00FHR670-ND
Through Hole Resistors CMF55226K00FHR670-ND
226 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

226 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res,metal Film,2.26Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C1306 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,2.26Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C1306
Res,metal Film,2.26Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C1306
RES,Metal Film,2.26MOhms,250WV ,1+/-% Tol,-50,50ppm-TC

RES,Metal Film,2.26MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55226K00FHR670 CMF55226K00FHR670-ND 41C1306
Product Name RES 226K OHM 1/2W 1% AXIAL Through Hole Resistors Res,metal Film,2.26Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details