Vishay Intertechnology, Inc. RES 226K OHM 1/2W 1% AXIAL CMF55226K00FHEA

Description
RES 226Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 226Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226K OHM 1/2W 1% AXIAL - CMF55226K00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226K OHM 1/2W 1% AXIAL
CMF55226K00FHEA
RES 226K OHM 1/2W 1% AXIAL CMF55226K00FHEA
RES 226Kohm 1/2W 1% AXIAL

RES 226Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55226K00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55226K00FHEA-ND
Through Hole Resistors CMF55226K00FHEA-ND
226 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

226 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 226K 1% T-2 Ea E3 Vishay - 68P4331 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 226K 1% T-2 Ea E3 Vishay
68P4331
Cmf-55 226K 1% T-2 Ea E3 Vishay 68P4331
CMF-55 226K 1% T-2 EA e3

CMF-55 226K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55226K00FHEA CMF55226K00FHEA-ND 68P4331
Product Name RES 226K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 226K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers